The DMN2055UQ-13 is an N-channel enhancement mode MOSFET in an SOT23 package, designed for high-efficiency power management applications. It features a drain-source voltage rating of 20 V, a continuous drain current of 4.8 A at 25°C, and an on-resistance of 38 mΩ at VGS = 4.5 V and 45 mΩ at VGS = 2.5 V. The device meets AEC-Q101 qualification, is PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 113 °C/W when mounted on a 1-inch square copper plate. The part is supplied in a 10,000-piece tape and reel package.
MOSFET BVDSS: 8V~24V SOT23 T&R 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2055UQ-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |