The DMN2053UFDBQ-13 is a dual N-channel enhancement mode MOSFET in a U-DFN2020-6 package, measuring 2.0 mm × 2.0 mm with a maximum height of 0.6 mm. It is rated for a drain-source voltage of 20 V and continuous drain currents of up to 4.6 A at 4.5 V gate-source bias and 4.2 A at 2.5 V, with on-resistance of 35 mΩ and 43 mΩ respectively. The device features low input capacitance and is qualified for automotive applications under AEC-Q101, with PPAP capability and production in IATF 16949 certified facilities. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. The part is supplied in tape and reel packaging with 10,000 units per reel.
MOSFET 2N-CH 20V 4.6A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2053UFDBQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |