DIODES Incorporated Single FETs, MOSFETs DMN2053U-7

Description
MOSFET N-CH 20V 6.5A SOT23 T&R 3
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.5A SOT23 T&R 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2053U-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053U-7CT-ND
Single FETs, MOSFETs 31-DMN2053U-7CT-ND
MOSFET N-CH 20V 6.5A SOT23 T&R 3

MOSFET N-CH 20V 6.5A SOT23 T&R 3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053U-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053U-7TR-ND
Single FETs, MOSFETs 31-DMN2053U-7TR-ND
N-Channel 20V 6.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053U-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053U-7DKR-ND
Single FETs, MOSFETs 31-DMN2053U-7DKR-ND
MOSFET N-CH 20V 6.5A SOT23 T&R 3

MOSFET N-CH 20V 6.5A SOT23 T&R 3

Buy Now Datasheet
Singapore, Singapore
20V 6.5A SOT23 MOSFET Transistor
278-DMN2053U-7
20V 6.5A SOT23 MOSFET Transistor 278-DMN2053U-7
MOSFET N-CH 20V 6.5A SOT23 T&R 3 Product overview: DMN2053U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2053U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.5A SOT23 T&R 3 Product overview: DMN2053U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2053U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2053U-7 - 868965-DMN2053U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2053U-7
868965-DMN2053U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2053U-7 868965-DMN2053U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868965-DMN2053U-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 6.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN2053 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868965-DMN2053U-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2053
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now
Single FETs, MOSFETs - DMN2053U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2053U-7
Single FETs, MOSFETs DMN2053U-7
MOSFET N-CH 20V 6.5A SOT23 T&R 3

MOSFET N-CH 20V 6.5A SOT23 T&R 3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - DMN2053U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
DMN2053U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN2053U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 3K

MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 3K

Buy Now Datasheet
Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8504 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8504
Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8504
MOSFET, N-CH, 20V, 6.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 6.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2053U-7CT-ND 278-DMN2053U-7 868965-DMN2053U-7 DMN2053U-7 DMN2053U-7 DMN2053U-7 28AK8504
Product Name Single FETs, MOSFETs 20V 6.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2053U-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 20V, 6.5A, Sot-23 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.3 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data