Dual N-channel enhancement mode MOSFET in TSOT26 package, designed for high-efficiency power management applications with a 20V drain-source voltage rating, 2.6A continuous drain current at 25°C, and on-resistance of 90mΩ at VGS=4.5V and 130mΩ at VGS=2.5V. Features ESD-protected gates, low input capacitance, fast switching, and is RoHS compliant. Meets AEC-Q200 for automotive applications. Package material is molded plastic with UL 94 V-0 flammability rating and moisture sensitivity level 1 per J-STD-020. Weight is approximately 0.013 grams.
MOSFET 2N-CH 20V 2.6A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2046UVT-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |