DIODES Incorporated 20V 6.4A SOT23 MOSFET Transistor DMN2041L-7

Description
MOSFET N-CH 20V 6.4A SOT23-3 Product overview: DMN2041L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2041L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 6.4A SOT23-3 Product overview: DMN2041L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2041L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6.4A SOT23 MOSFET Transistor
278-DMN2041L-7
20V 6.4A SOT23 MOSFET Transistor 278-DMN2041L-7
MOSFET N-CH 20V 6.4A SOT23-3 Product overview: DMN2041L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2041L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 6.4A SOT23-3 Product overview: DMN2041L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2041L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2041L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2041L-7DICT-ND
Single FETs, MOSFETs DMN2041L-7DICT-ND
N-Channel 20V 6.4A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.4A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2041L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2041L-7DITR-ND
Single FETs, MOSFETs DMN2041L-7DITR-ND
N-Channel 20V 6.4A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.4A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2041L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2041L-7DIDKR-ND
Single FETs, MOSFETs DMN2041L-7DIDKR-ND
N-Channel 20V 6.4A (Ta) 780mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 6.4A (Ta) 780mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2041L-7 - 080568-DMN2041L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2041L-7
080568-DMN2041L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2041L-7 080568-DMN2041L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080568-DMN2041L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.4A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 15.6nC @ 10V Max Input Capacitance: 550pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 080568-DMN2041L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.4A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 15.6nC @ 10V
Max Input Capacitance: 550pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 28 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
MOSFET N-CH 20V 6.4A SOT23 - 233-DMN2041L-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 6.4A SOT23
233-DMN2041L-7
MOSFET N-CH 20V 6.4A SOT23 233-DMN2041L-7
MOSFET N-CH 20V 6.4A SOT23

MOSFET N-CH 20V 6.4A SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET,N-CHANNEL

MOSFET MOSFET,N-CHANNEL

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2041L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2041L-7
20V 6.4A 780mW 28mΩ@4.5V,6A 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

20V 6.4A 780mW 28mΩ@4.5V,6A 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2041L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2041L-7
Single FETs, MOSFETs DMN2041L-7
MOSFET N-CH 20V 6.4A SOT23-3

MOSFET N-CH 20V 6.4A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2041L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2041L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2041L-7
MOSFET N-CH 20V 6.4A SOT23-3

MOSFET N-CH 20V 6.4A SOT23-3

Supplier's Site
Mosfet, N Ch, 20V, 6.4A, 0.78W; Transistor Polarity Diodes Inc. - 07AH3762 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V, 6.4A, 0.78W; Transistor Polarity Diodes Inc.
07AH3762
Mosfet, N Ch, 20V, 6.4A, 0.78W; Transistor Polarity Diodes Inc. 07AH3762
MOSFET, N CH, 20V, 6.4A, 0.78W; Transistor Polarity:N Channel; Continuous Drain Current Id:6.4A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

MOSFET, N CH, 20V, 6.4A, 0.78W; Transistor Polarity:N Channel; Continuous Drain Current Id:6.4A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2041L-7 DMN2041L-7DICT-ND 080568-DMN2041L-7 233-DMN2041L-7 DMN2041L-7 DMN2041L-7 DMN2041L-7 DMN2041L-7 07AH3762
Product Name 20V 6.4A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2041L-7 MOSFET N-CH 20V 6.4A SOT23 MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 20V, 6.4A, 0.78W; Transistor Polarity Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0060 kS
PD 780 milliwatts 780 milliwatts 780 milliwatts 780 milliwatts 780 milliwatts
Unlock Full Specs
to access all available technical data