MOSFET N-CH 20V 6.7A TSOT26 T&R
N-Channel 20V 6.7A (Ta) 1.2W (Ta) Surface Mount TSOT-23
MOSFET N-CH 20V 6.7A TSOT26 T&R
MOSFET N-CH 20V 6.7A TSOT26 T&R
MOSFET N-CH 20V 6.7A TSOT26 T&R
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2040UVT-7CT-ND | DMN2040UVT-7 | DMN2040UVT-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |