DMN2027USS-13 is a 20V N-channel enhancement mode MOSFET in an SO-8 package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It has a maximum continuous drain current of 10.5A at VGS=4.5V and 8.5A at VGS=2.5V, with RDS(ON) of 12.5mΩ and 19mΩ respectively. The device is rated for a junction temperature range of -55°C to 150°C, with a thermal resistance of 37°C/W under pulsed conditions and 6.4°C/W junction-to-case. It meets RoHS 2 and UL 94 V-0 standards, is halogen- and antimony-free, and has a moisture sensitivity level of 1 per J-STD-020. The part is packaged in tape and reel format with 2,500 units per reel.
Trans MOSFET N-CH 20V 10.5A 8-Pin SO T/R Product overview: DMN2027USS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2027USS-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN2027USS-13 |
| Product Name | 20V 10.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| PD | 2000 milliwatts |