The DMN2026UVT-7 is an N-channel enhancement mode MOSFET designed for high efficiency power management applications. It features a maximum drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 6.2A at a gate-source voltage (VGS) of 4.5V. The on-resistance (RDS(ON)) is low, measuring 24mΩ at VGS = 4.5V and 32mΩ at VGS = 2.5V, which contributes to its suitability for DC-DC converters and power management functions. This device is packaged in a TSOT26 case, making it suitable for surface mount applications. It is fully RoHS compliant and halogen-free, aligning with environmental standards. The operating temperature range is broad, from -55°C to 150°C, allowing for versatile application in various environments. The MOSFET also exhibits fast switching speeds and low input capacitance, enhancing its performance in high-frequency applications. Engineers considering this component should note its mechanical specifications, including a total power dissipation of 1.15W and a thermal resistance from junction to ambient of 107°C/W. The device is available in tape and reel packaging, with a quantity of 3,000 per reel, facilitating automated assembly processes.
N-Channel 20V 6.2A (Tc) 1.15W (Ta) Surface Mount TSOT-23
N-Channel 20V 6.2A (Tc) 1.15W (Ta) Surface Mount TSOT-23
N-Channel 20V 6.2A (Tc) 1.15W (Ta) Surface Mount TSOT-23
Manufacturer: Diodes Incorporated
Win Source Part Number: 868956-DMN2026UVT-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 6.2A (Tc) 1.15W (Ta) Surface Mount TSOT-23
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2026
Categories: Discrete Semiconductor Products
Case / Package: TSOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2026UVT-7DIDKR, DMN2026UVT-7DITR, DMN2026UVT-7DICT
MOSFET N-CH 20V 6.2A TSOT-26 Product overview: DMN2026UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2026UVT-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 6.2A TSOT-26
MOSFET N-Ch Enh Mode FET 20Vdss 10Vgss 20A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2026UVT-7TR-ND | 868956-DMN2026UVT-7 | 278-DMN2026UVT-7 | DMN2026UVT-7 | DMN2026UVT-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2026UVT-7 | 20V 6.2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SOT26; TSOT-23 | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |