DIODES Incorporated FET, MOSFET Arrays DMN2024UFX-7

Description
MOSFET 2N-CH 20V 8A 4VDFN
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 8A 4VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMN2024UFX-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2024UFX-7TR-ND
FET, MOSFET Arrays 31-DMN2024UFX-7TR-ND
MOSFET 2N-CH 20V 8A 4VDFN

MOSFET 2N-CH 20V 8A 4VDFN

Buy Now Datasheet
Dual Mosfet, N-Ch, 20V, 8A, V-Dfn2050 Rohs Compliant Diodes Inc. - 12AJ7105 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 20V, 8A, V-Dfn2050 Rohs Compliant Diodes Inc.
12AJ7105
Dual Mosfet, N-Ch, 20V, 8A, V-Dfn2050 Rohs Compliant Diodes Inc. 12AJ7105
DUAL MOSFET, N-CH, 20V, 8A, V-DFN2050 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 20V, 8A, V-DFN2050 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2024UFX-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2024UFX-7
MOSFET 2N-CH 20V 8A 4VDFN

MOSFET 2N-CH 20V 8A 4VDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMN2024UFX-7TR-ND 12AJ7105 DMN2024UFX-7
Product Name FET, MOSFET Arrays Dual Mosfet, N-Ch, 20V, 8A, V-Dfn2050 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 4-VFDFN Exposed Pad TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers