MOSFET 2N-CH 20V 7.5A 6UDFN
Win Source Part Number: 1376885-DMN2024UFU-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: U-DFN2030-6 (Type B)
Base Product Number: DMN2024
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta), 21A (Tc)
Rds On (Max) @ Id, Vgs: 20.2mOhm @ 6.5A, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 647pF @ 10V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99
Power - Max: 810mW (Ta)
Configuration: 2 N-Channel (Dual) Common Source
MOSFET 2N-CH 20V 7.5A/21A 6UDFN Product overview: DMN2024UFU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.5A, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.5A, 21A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2024UFU-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 7.5A/21A 6UDFN
DUAL MOSFET, N-CH, 20V, 21A, U-DFN2030 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V U-DFN2030-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2024UFU-7TR-ND | 1376885-DMN2024UFU-7 | 289-DMN2024UFU-7 | DMN2024UFU-7 | 12AJ7104 | DMN2024UFU-7 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | 20V 7.5A 21A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Dual Mosfet, N-Ch, 20V, 21A, U-Dfn2030 Rohs Compliant Diodes Inc. | FET, MOSFET Arrays |
| Package Type | 6-UFDFN Exposed Pad | SOT3 | Tape & Reel (TR) | TO-3 | 6-UFDFN Exposed Pad | |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Source | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |