Manufacturer: Diodes Incorporated
Win Source Part Number: 868945-DMN2011UTS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 21A (Tc) 1.3W (Ta) Surface Mount 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2011
Categories: Discrete Semiconductor Products
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMN2011UTS-13-ND, DMN2011UTS-13DICT, DMN2011UTS-13DIDKR, DMN2011UTS-13DITR
MOSFET N-CH 20V 21A 8TSSOP Product overview: DMN2011UTS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2011UTS-13 can be used for catalog matching and distributor lookup.
N-Channel 20V 21A (Tc) 1.3W (Ta) Surface Mount 8-TSSOP
N-Channel 20V 21A (Tc) 1.3W (Ta) Surface Mount 8-TSSOP
N-Channel 20V 21A (Tc) 1.3W (Ta) Surface Mount 8-TSSOP
MOSFET N-CH 20V 21A 8TSSOP
MOSFET N-CH 20V 21A 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 868945-DMN2011UTS-13 | 278-DMN2011UTS-13 | DMN2011UTS-13DITR-ND | DMN2011UTS-13 | DMN2011UTS-13 | DMN2011UTS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2011UTS-13 | 20V 21A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-TSSOP | Tape & Reel (TR) | "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173, 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts |