DIODES Incorporated Line Protection, Distribution, Backups - Power Distribution, Surge Protectors DMN2009USS-13

Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors -  - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +20V, -10V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors
Part Status: Obsolete
FET Type: N-Channel
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +20V, -10V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NSPSS - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Type 99.02 - Coil indication and EMC suppression modules - 9902002459 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details