Manufacturer: Diodes Incorporated
Win Source Part Number: 014410-DMN2005K-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 2.7V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 300mA (Ta)
Gate-Source Threshold Voltage: 900mV @ 100μA
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 1.7 Ohm @ 200mA, 2.7V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 300mA (Ta) 350mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 300MA SOT23-3 Product overview: DMN2005K-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2005K-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 300MA SOT23-3
MOSFET N-CH 20V 300MA SOT23-3
MOSFET, N-CH, 20V, 0.3A, SOT-23 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014410-DMN2005K-7 | DMN2005K-7DICT-ND | 278-DMN2005K-7 | DMN2005K-7 | DMN2005K-7 | DMN2005K-7 | 28AK8485 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2005K-7 | Single FETs, MOSFETs | 20V 300MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 20V, 0.3A, Sot-23 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 |