Mosfet Array 2 N-Channel (Dual) 20V 540mA 225mW Surface Mount SOT-26
Mosfet Array 2 N-Channel (Dual) 20V 540mA 225mW Surface Mount SOT-26
Mosfet Array 2 N-Channel (Dual) 20V 540mA 225mW Surface Mount SOT-26
Manufacturer: Diodes Incorporated
Win Source Part Number: 014404-DMN2004DMK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 20V 0.54A SOT26 Product overview: DMN2004DMK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.54A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2004DMK-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 0.54A SOT-26
MOSFET 2N-CH 20V 0.54A SOT26
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMN2004DMKDICT-ND | 014404-DMN2004DMK-7 | 289-DMN2004DMK-7 | DMN2004DMK-7 | DMN2004DMK-7 | DMN2004DMK-7 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2004DMK-7 | 20V 0.54A MOSFET Transistor | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT23; SOT26; SOT-23-6 | SOT3; SOT26; SOT-26 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | ||
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 225 milliwatts | 225 milliwatts | ||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |