Manufacturer: Diodes Incorporated
Win Source Part Number: 723223-DMN1260UFA-7B
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: X2-DFN0806-3
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 360mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 12V
Id - Continuous Drain Current: 500mA
Rds On (Maximum) at Id, Vgs: 366mOhm at 200mA, 4.5V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 0.96nC at 4.5V
Gate Source Voltage (Maximum): ±8V
Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 10V
N-Channel 12V 500mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3
N-Channel 12V 500mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3
N-Channel 12V 500mA (Ta) 360mW (Ta) Surface Mount X2-DFN0806-3
MOSFET N-CH 12V 500MA 3DFN Product overview: DMN1260UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 500MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1260UFA-7B can be used for catalog matching and distributor lookup.
MOSFET 12V N-Ch Enh FET 8 VGS 60pF 0.92nC
MOSFET N-CH 12V 500MA 3DFN
MOSFET N-CH 12V 500MA 3DFN
MOSFET, N-CH, 12V, 0.5A, X2-DFN0806 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 723223-DMN1260UFA-7B | DMN1260UFA-7BDIDKR-ND | 278-DMN1260UFA-7B | DMN1260UFA-7B | DMN1260UFA-7B | DMN1260UFA-7B | 28AK8478 |
| Product Name | FETs - Single - DMN1260UFA-7B | Single FETs, MOSFETs | 12V 500MA MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 12V, 0.5A, X2-Dfn0806 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 12 volts | 12 volts | 12 volts | ||||
| PD | 360 milliwatts | 360 milliwatts | 360 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 3-XFDFN | Tape & Reel (TR) | 3-XFDFN | 3-XFDFN | TO-3 |