Mosfet Array 8 N-Channel, Common Gate, Common Source 12V 2A 660mW Surface Mount U-QFN1515-12
Manufacturer: Diodes Incorporated
Win Source Part Number: 803640-DMN1250UFEL-7
Packaging: Reel
Mounting Style: SMD
FET Type: 8 N-Channel, Common Gate, Common Source
FET Feature: Standard
Drain to Source Voltage (Vdss): 12V
Power - Max: 660mW
Supplier Device Package: U-QFN1515-12
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 12-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 450mOhm at 200mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 1.9nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 6V
Current - Continuous Drain (Id) at 25°C: 2A
Vgs(th) (Maximum) at Id: 1V at 250μA
Trans MOSFET N-CH 12V 2A 12-Pin UQFN EP T/R Product overview: DMN1250UFEL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1250UFEL-7 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 12V, 2A, U-QFN1515 ROHS COMPLIANT: YES
MOSFET 8 N-Ch FET 4.5V 280mOhm 12Vdss
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMN1250UFEL-7DITR-ND | 803640-DMN1250UFEL-7 | 278-DMN1250UFEL-7 | 28AK8477 | DMN1250UFEL-7 |
| Product Name | FET, MOSFET Arrays | FETs - Arrays - DMN1250UFEL-7 | 12V 2A MOSFET Transistor | Mosfet, N-Ch, 12V, 2A, U-Qfn1515 Rohs Compliant Diodes Inc. | MOSFET |
| Package Type | 12-UFQFN Exposed Pad | SOT3 | Tape and Reel | TO-3 | |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |