The DMN10H220LFVW is a 100V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as load switching. It has a maximum continuous drain current of 11A at 25°C and an on-resistance of 222mΩ at VGS = 10V and 270mΩ at VGS = 4.5V. The device features low input capacitance, fast switching speed, and is qualified to AEC-Q100/101/200 with PPAP capability. It is RoHS compliant, halogen- and antimony-free, and has a thermal resistance junction-to-case of 3.02°C/W. The package supports wettable flanks for optical inspection, and operates over a junction temperature range of -55°C to +150°C. The -13 variant indicates 3,000 pieces per tape and reel packaging.
MOSFET BVDSS: 61V~100V POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN10H220LFVW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |