DIODES Incorporated 100V 12A TO252 MOSFET Transistor DMN10H170SK3-13

Description
MOSFET N-CH 100V 12A TO252-3 Product overview: DMN10H170SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 12A TO252-3 Product overview: DMN10H170SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 12A TO252 MOSFET Transistor
278-DMN10H170SK3-13
100V 12A TO252 MOSFET Transistor 278-DMN10H170SK3-13
MOSFET N-CH 100V 12A TO252-3 Product overview: DMN10H170SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 12A TO252-3 Product overview: DMN10H170SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H170SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN10H170SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SK3-13DIDKR-ND
Single FETs, MOSFETs DMN10H170SK3-13DIDKR-ND
N-Channel 100V 12A (Tc) 42W (Tc) Surface Mount TO-252-3

N-Channel 100V 12A (Tc) 42W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H170SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SK3-13DITR-ND
Single FETs, MOSFETs DMN10H170SK3-13DITR-ND
N-Channel 100V 12A (Tc) 42W (Tc) Surface Mount TO-252-3

N-Channel 100V 12A (Tc) 42W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H170SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H170SK3-13DICT-ND
Single FETs, MOSFETs DMN10H170SK3-13DICT-ND
N-Channel 100V 12A (Tc) 42W (Tc) Surface Mount TO-252-3

N-Channel 100V 12A (Tc) 42W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SK3-13 - 1033713-DMN10H170SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SK3-13
1033713-DMN10H170SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SK3-13 1033713-DMN10H170SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033713-DMN10H170SK3 -13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 9.7nC @ 10V Max Input Capacitance: 1167pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033713-DMN10H170SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 9.7nC @ 10V
Max Input Capacitance: 1167pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H170SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H170SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H170SK3-13
MOSFET N-CH 100V 12A TO252-3

MOSFET N-CH 100V 12A TO252-3

Supplier's Site
Single FETs, MOSFETs - DMN10H170SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H170SK3-13
Single FETs, MOSFETs DMN10H170SK3-13
MOSFET N-CH 100V 12A TO252-3

MOSFET N-CH 100V 12A TO252-3

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 12A, To-252 Rohs Compliant Diodes Inc. - 28AK8461 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 12A, To-252 Rohs Compliant Diodes Inc.
28AK8461
Mosfet, N-Ch, 100V, 12A, To-252 Rohs Compliant Diodes Inc. 28AK8461
MOSFET, N-CH, 100V, 12A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 12A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-CH MOSFET 100V 12A

MOSFET 100V N-CH MOSFET 100V 12A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN10H170SK3-13 DMN10H170SK3-13DIDKR-ND 1033713-DMN10H170SK3-13 DMN10H170SK3-13 DMN10H170SK3-13 28AK8461 DMN10H170SK3-13
Product Name 100V 12A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H170SK3-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 100V, 12A, To-252 Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 42 milliwatts 42000 milliwatts 42000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFN7107TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details