DIODES Incorporated 100V 3.8A MOSFET Transistor DMN10H120SFG-7

Description
MOSFET N-CH 100V 3.8A PWRDI3333 Product overview: DMN10H120SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H120SFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 3.8A PWRDI3333 Product overview: DMN10H120SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H120SFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3.8A MOSFET Transistor
278-DMN10H120SFG-7
100V 3.8A MOSFET Transistor 278-DMN10H120SFG-7
MOSFET N-CH 100V 3.8A PWRDI3333 Product overview: DMN10H120SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H120SFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 3.8A PWRDI3333 Product overview: DMN10H120SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H120SFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN10H120SFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H120SFG-7DICT-ND
Single FETs, MOSFETs DMN10H120SFG-7DICT-ND
N-Channel 100V 3.8A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 100V 3.8A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H120SFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H120SFG-7DITR-ND
Single FETs, MOSFETs DMN10H120SFG-7DITR-ND
N-Channel 100V 3.8A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 100V 3.8A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H120SFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H120SFG-7DIDKR-ND
Single FETs, MOSFETs DMN10H120SFG-7DIDKR-ND
N-Channel 100V 3.8A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

N-Channel 100V 3.8A (Ta) 1W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H120SFG-7 - 1033712-DMN10H120SFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H120SFG-7
1033712-DMN10H120SFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H120SFG-7 1033712-DMN10H120SFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033712-DMN10H120SFG -7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.6nC @ 10V Max Input Capacitance: 549pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033712-DMN10H120SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.6nC @ 10V
Max Input Capacitance: 549pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FET BVDSS 61V 100V N-Ch 4.8A 3Vgs 549pF

MOSFET FET BVDSS 61V 100V N-Ch 4.8A 3Vgs 549pF

Buy Now Datasheet
Mosfet, N-Ch, 100V, 3.8A, Powerdi 3333 Rohs Compliant Diodes Inc. - 32AK9130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 3.8A, Powerdi 3333 Rohs Compliant Diodes Inc.
32AK9130
Mosfet, N-Ch, 100V, 3.8A, Powerdi 3333 Rohs Compliant Diodes Inc. 32AK9130
MOSFET, N-CH, 100V, 3.8A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 3.8A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H120SFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H120SFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H120SFG-7
MOSFET N-CH 100V 3.8A PWRDI3333

MOSFET N-CH 100V 3.8A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMN10H120SFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H120SFG-7
Single FETs, MOSFETs DMN10H120SFG-7
MOSFET N-CH 100V 3.8A PWRDI3333

MOSFET N-CH 100V 3.8A PWRDI3333

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN10H120SFG-7 DMN10H120SFG-7DICT-ND 1033712-DMN10H120SFG-7 DMN10H120SFG-7 32AK9130 DMN10H120SFG-7 DMN10H120SFG-7
Product Name 100V 3.8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H120SFG-7 MOSFET Mosfet, N-Ch, 100V, 3.8A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details