DIODES Incorporated Single FETs, MOSFETs DMN10H100SK3-13

Description
N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3
Request a Quote Datasheet
Description
N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN10H100SK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H100SK3-13DICT-ND
Single FETs, MOSFETs DMN10H100SK3-13DICT-ND
N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3

N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H100SK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H100SK3-13DIDKR-ND
Single FETs, MOSFETs DMN10H100SK3-13DIDKR-ND
N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3

N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H100SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN10H100SK3-13DITR-ND
Single FETs, MOSFETs DMN10H100SK3-13DITR-ND
N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3

N-Channel 100V 18A (Tc) 37W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Singapore, Singapore
100V 18A TO252 MOSFET Transistor
278-DMN10H100SK3-13
100V 18A TO252 MOSFET Transistor 278-DMN10H100SK3-13
MOSFET N-CH 100V 18A TO252 Product overview: DMN10H100SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H100SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 18A TO252 Product overview: DMN10H100SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 18A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN10H100SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H100SK3-13 - 1033709-DMN10H100SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H100SK3-13
1033709-DMN10H100SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H100SK3-13 1033709-DMN10H100SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033709-DMN10H100SK3 -13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 37W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25.2nC @ 10V Max Input Capacitance: 1172pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 3.3A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033709-DMN10H100SK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25.2nC @ 10V
Max Input Capacitance: 1172pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 3.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 100mOhm 3V

MOSFET 100V N-Ch Enh FET 100mOhm 3V

Buy Now Datasheet
Single FETs, MOSFETs - DMN10H100SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN10H100SK3-13
Single FETs, MOSFETs DMN10H100SK3-13
MOSFET N-CH 100V 18A TO252

MOSFET N-CH 100V 18A TO252

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN10H100SK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMN10H100SK3-13
100V 18A 80mΩ@3.3A,10V 37W 3V@250uA N Channel TO-252 MOSFETs ROHS

100V 18A 80mΩ@3.3A,10V 37W 3V@250uA N Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 18A, To-252 Rohs Compliant Diodes Inc. - 28AK8458 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 18A, To-252 Rohs Compliant Diodes Inc.
28AK8458
Mosfet, N-Ch, 100V, 18A, To-252 Rohs Compliant Diodes Inc. 28AK8458
MOSFET, N-CH, 100V, 18A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 18A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 100V 18A TO252 - 233-DMN10H100SK3-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 18A TO252
233-DMN10H100SK3-13
MOSFET N-CH 100V 18A TO252 233-DMN10H100SK3-13
MOSFET N-CH 100V 18A TO252

MOSFET N-CH 100V 18A TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN10H100SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN10H100SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN10H100SK3-13
MOSFET N-CH 100V 18A TO252

MOSFET N-CH 100V 18A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN10H100SK3-13DICT-ND 278-DMN10H100SK3-13 1033709-DMN10H100SK3-13 DMN10H100SK3-13 DMN10H100SK3-13 DMN10H100SK3-13 28AK8458 233-DMN10H100SK3-13 DMN10H100SK3-13
Product Name Single FETs, MOSFETs 100V 18A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN10H100SK3-13 MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 100V, 18A, To-252 Rohs Compliant Diodes Inc. MOSFET N-CH 100V 18A TO252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
PD 37 milliwatts 37000 milliwatts 37000 milliwatts 37000 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data