DIODES Incorporated 12V 9.3A MOSFET Transistor DMN1019USN-13

Description
MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 9.3A MOSFET Transistor
278-DMN1019USN-13
12V 9.3A MOSFET Transistor 278-DMN1019USN-13
MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 12V 9.3A SC59 Product overview: DMN1019USN-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1019USN-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-13 - 917142-DMN1019USN-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-13
917142-DMN1019USN-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-13 917142-DMN1019USN-13
Manufacturer: Diodes Incorporated Win Source Part Number: 917142-DMN1019USN-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 12 V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMN1019 Categories: Discrete Semiconductor Products Case / Package: SC-59-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN1019USN-13DITR, DMN1019USN-13DICT, DMN1019USN-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917142-DMN1019USN-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN1019
Categories: Discrete Semiconductor Products
Case / Package: SC-59-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN1019USN-13DITR, DMN1019USN-13DICT, DMN1019USN-13DIDKR

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019USN-13DIDKR-ND
Single FETs, MOSFETs DMN1019USN-13DIDKR-ND
N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019USN-13DITR-ND
Single FETs, MOSFETs DMN1019USN-13DITR-ND
N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN1019USN-13DICT-ND
Single FETs, MOSFETs DMN1019USN-13DICT-ND
N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

N-Channel 12V 9.3A (Ta) 680mW (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. - 07AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc.
07AH3759
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. 07AH3759
MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:530mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:530mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. - 07AH3758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc.
07AH3758
Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. 07AH3758
MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:530mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 12V, 9.3A, SC-59; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:12V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:530mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN1019USN-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN1019USN-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN1019USN-13
MOSFET N-CH 12V 9.3A SC59

MOSFET N-CH 12V 9.3A SC59

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 12V N-Ch Enh Mode FET 8Vgss 0.68W

MOSFET 12V N-Ch Enh Mode FET 8Vgss 0.68W

Buy Now Datasheet
Single FETs, MOSFETs - DMN1019USN-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN1019USN-13
Single FETs, MOSFETs DMN1019USN-13
MOSFET N-CH 12V 9.3A SC59

MOSFET N-CH 12V 9.3A SC59

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN1019USN-13 917142-DMN1019USN-13 DMN1019USN-13DIDKR-ND 07AH3759 DMN1019USN-13 DMN1019USN-13 DMN1019USN-13
Product Name 12V 9.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1019USN-13 Single FETs, MOSFETs Mosfet, N-Ch, 12V, 9.3A, Sc-59; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 12 volts 12 volts
PD 1.2 milliwatts 680 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data