MOSFET N-CH 12V 5.5A U-WLB1510-6 Product overview: DMN1016UCB6-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN1016UCB6-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 917141-DMN1016UCB6-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 5.5A (Ta) 920mW (Ta) Surface Mount
Package: Reel - TR
Package: 6-UFBGA, WLBGA
Mounting: Surface Mount
Family Name: DMN1016
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN1016UCB6-7DIDKR, DMN1016UCB6-7DICT, DMN1016UCB6-7DITR
MOSFET N-Ch Enh Mode FET 12Vdss 8Vgss 30A
MOSFET N-CH 12V 5.5A U-WLB1510-6
MOSFET N-CH 12V 5.5A U-WLB1510-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN1016UCB6-7 | 917141-DMN1016UCB6-7 | DMN1016UCB6-7 | DMN1016UCB6-7 | DMN1016UCB6-7 |
| Product Name | 12V 5.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN1016UCB6-7 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 12 volts | 12 volts | |||
| PD | 920 milliwatts | 920 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3 | 6-UFBGA, WLBGA | 6-UFBGA, WLBGA |