DIODES Incorporated Single FETs, MOSFETs DMN1005UFDF-13

Description
MOSFET BVDSS: 8V~24V U-DFN2020-6
Request a Quote Datasheet
Description
MOSFET BVDSS: 8V~24V U-DFN2020-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN1005UFDF-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN1005UFDF-13TR-ND
Single FETs, MOSFETs 31-DMN1005UFDF-13TR-ND
MOSFET BVDSS: 8V~24V U-DFN2020-6

MOSFET BVDSS: 8V~24V U-DFN2020-6

Buy Now Datasheet
8V 24V MOSFET Transistor - 2088-DMN1005UFDF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 24V MOSFET Transistor
2088-DMN1005UFDF-13
8V 24V MOSFET Transistor 2088-DMN1005UFDF-13
MOSFETs MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 10K Product overview: DMN1005UFDF-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-DMN1005UFDF-13 can be used for catalog matching and distributor lookup.

MOSFETs MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 10K Product overview: DMN1005UFDF-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-DMN1005UFDF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN1005UFDF-13TR-ND 2088-DMN1005UFDF-13
Product Name Single FETs, MOSFETs 8V 24V MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC - 815-TPS2011DG4 - Utmel Electronic Limited
Specs
rDS(on) 0.0750 ohms
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube
View Details
MOSFETs - 2060091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Dual N-channel 40 V, 8.5 mOhm standard level MOSFET - BUK7K8R7-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 30000 milliamps
View Details
8 suppliers