DIODES Incorporated Transistor, Npn Mat, 180V, 0.2A, Sot26; Transistor Polarity Diodes Inc. DMMT5551S

Description
TRANSISTOR, NPN MAT, 180V, 0.2A, SOT26; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; DC Collector Current:200mA; Power Dissipation Pd:300mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, NPN MAT, 180V, 0.2A, SOT26; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; DC Collector Current:200mA; Power Dissipation Pd:300mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn Mat, 180V, 0.2A, Sot26; Transistor Polarity Diodes Inc. - 65T8216 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn Mat, 180V, 0.2A, Sot26; Transistor Polarity Diodes Inc.
65T8216
Transistor, Npn Mat, 180V, 0.2A, Sot26; Transistor Polarity Diodes Inc. 65T8216
TRANSISTOR, NPN MAT, 180V, 0.2A, SOT26; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; DC Collector Current:200mA; Power Dissipation Pd:300mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN MAT, 180V, 0.2A, SOT26; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:160V; DC Collector Current:200mA; Power Dissipation Pd:300mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 65T8216
Product Name Transistor, Npn Mat, 180V, 0.2A, Sot26; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn Mat, 180V, 0.2A, Sot26; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
View Details
3 suppliers
MOSFETs - 1826909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type So
View Details