DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers DML3009LDC-7

Description
Win Source Part Number: 1253263-DML3009LDC-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Short-Circuit, Thermal Shutdown, UVLO Number of Outputs: 1 Current - Output (Max): 20A Output Configuration: High Side Voltage - Load: 0.5V ~ 13.5V Rds On (Typ): 6.1mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: V-DFN3030-12 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML3009LDC-7DIDKR,DM L3009LDC-7DITR,DML30 09LDC-7,DML3009LDC-7 DICT Base Product Number: DML3009
Request a Quote Datasheet
Description
Win Source Part Number: 1253263-DML3009LDC-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Short-Circuit, Thermal Shutdown, UVLO Number of Outputs: 1 Current - Output (Max): 20A Output Configuration: High Side Voltage - Load: 0.5V ~ 13.5V Rds On (Typ): 6.1mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: V-DFN3030-12 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML3009LDC-7DIDKR,DM L3009LDC-7DITR,DML30 09LDC-7,DML3009LDC-7 DICT Base Product Number: DML3009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253263-DML3009LDC-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253263-DML3009LDC-7
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253263-DML3009LDC-7
Win Source Part Number: 1253263-DML3009LDC-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Short-Circuit, Thermal Shutdown, UVLO Number of Outputs: 1 Current - Output (Max): 20A Output Configuration: High Side Voltage - Load: 0.5V ~ 13.5V Rds On (Typ): 6.1mOhm Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: V-DFN3030-12 (Type B) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: DML3009LDC-7DIDKR,DM L3009LDC-7DITR,DML30 09LDC-7,DML3009LDC-7 DICT Base Product Number: DML3009

Win Source Part Number: 1253263-DML3009LDC-7
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Short-Circuit, Thermal Shutdown, UVLO
Number of Outputs: 1
Current - Output (Max): 20A
Output Configuration: High Side
Voltage - Load: 0.5V ~ 13.5V
Rds On (Typ): 6.1mOhm
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: V-DFN3030-12 (Type B)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: DML3009LDC-7DIDKR,DML3009LDC-7DITR,DML3009LDC-7,DML3009LDC-7DICT
Base Product Number: DML3009

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253263-DML3009LDC-7
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details