DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - DML1008LDS-7 DML1008LDS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805267-DML1008LDS-7 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3.2V ~ 5.5V Rds On (Typ): 8mOhm (Maximum) Supplier Device Package: V-DFN3030-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805267-DML1008LDS-7 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3.2V ~ 5.5V Rds On (Typ): 8mOhm (Maximum) Supplier Device Package: V-DFN3030-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - DML1008LDS-7
DML1008LDS-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - DML1008LDS-7 DML1008LDS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 805267-DML1008LDS-7 Packaging: Reel Mounting Style: Surface Mount Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 3.2V ~ 5.5V Rds On (Typ): 8mOhm (Maximum) Supplier Device Package: V-DFN3030-8 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Diodes Incorporated
Win Source Part Number: 805267-DML1008LDS-7
Packaging: Reel
Mounting Style: Surface Mount
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 3.2V ~ 5.5V
Rds On (Typ): 8mOhm (Maximum)
Supplier Device Package: V-DFN3030-8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-VDFN Exposed Pad
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - DML1008LDS-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
DML1008LDS-7
PMIC - Power Distribution Switches, Load Drivers DML1008LDS-7
IC PWR SWITCH N-CHAN 1:1 8VDFN

IC PWR SWITCH N-CHAN 1:1 8VDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number DML1008LDS-7 DML1008LDS-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - DML1008LDS-7 PMIC - Power Distribution Switches, Load Drivers
Voltage 3.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 1237447 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 6
Outlets Type f - german schuko
View Details