DIODES Incorporated Single Bipolar Transistors DMJT9435-13

Description
Bipolar (BJT) Transistor PNP 30V 3A 160MHz 1.2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 160MHz 1.2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-DMJT9435-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DMJT9435-13TR-ND
Single Bipolar Transistors 31-DMJT9435-13TR-ND
Bipolar (BJT) Transistor PNP 30V 3A 160MHz 1.2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 30V 3A 160MHz 1.2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DMJT9435-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DMJT9435-13DKR-ND
Single Bipolar Transistors 31-DMJT9435-13DKR-ND
TRANS PNP 30V 3A SOT-223-3

TRANS PNP 30V 3A SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DMJT9435-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DMJT9435-13CT-ND
Single Bipolar Transistors 31-DMJT9435-13CT-ND
TRANS PNP 30V 3A SOT-223-3

TRANS PNP 30V 3A SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DMJT9435-13 - 1033704-DMJT9435-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DMJT9435-13
1033704-DMJT9435-13
TRANSISTORS - Transistors (BJT) - Single - DMJT9435-13 1033704-DMJT9435-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033704-DMJT9435-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 550mV @ 300mA, 3A Typical Gain (hFE) (Min): 110 @ 1.2A, 1V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033704-DMJT9435-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 550mV @ 300mA, 3A
Typical Gain (hFE) (Min): 110 @ 1.2A, 1V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 3A Bipolar Transistor
276-DMJT9435-13
30V 3A Bipolar Transistor 276-DMJT9435-13
TRANS PNP 30V 3A SOT223-3 Product overview: DMJT9435-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DMJT9435-13 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 3A SOT223-3 Product overview: DMJT9435-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DMJT9435-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DMJT9435-13
Bipolar Transistors - BJT DMJT9435-13
Bipolar Transistors - BJT LOW VSAT PNP SMT

Bipolar Transistors - BJT LOW VSAT PNP SMT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DMJT9435-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DMJT9435-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DMJT9435-13
TRANS PNP 30V 3A SOT223-3

TRANS PNP 30V 3A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-DMJT9435-13TR-ND 1033704-DMJT9435-13 276-DMJT9435-13 DMJT9435-13 DMJT9435-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DMJT9435-13 30V 3A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Dfn-0806
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC858BL3E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 30 volts
View Details
4 suppliers