The DMJ70H600HK3-13 is a 700V N-channel enhancement mode MOSFET in a TO252 (DPAK) package, designed for high-efficiency power management applications such as motor controls and AC-DC converters. It has a maximum on-state resistance of 0.6Ω at VGS = 10V and a continuous drain current of 7.6A at TC = +25°C. The device features a thermal resistance from junction to case of 1.4°C/W and a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen and antimony free, and meets UL 94V-0 flammability rating with moisture sensitivity level 3 per J-STD-020. The part is packaged in tape and reel for automated assembly.
MOSFET BVDSS: 651V~800V TO252 T&
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMJ70H600HK3-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |