DIODES Incorporated MOSFET DMJ65H190SCTI

Description
MOSFET MOSFET BVDSS: 501V~650V ITO-220AB TUBE 50PCS
Description
MOSFET MOSFET BVDSS: 501V~650V ITO-220AB TUBE 50PCS

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 501V~650V ITO-220AB TUBE 50PCS

MOSFET MOSFET BVDSS: 501V~650V ITO-220AB TUBE 50PCS

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMJ65H190SCTI
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMJ65H190SCTI
MOSFET BVDSS: 501V-650V ITO-220A

MOSFET BVDSS: 501V-650V ITO-220A

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMJ65H190SCTI DMJ65H190SCTI
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers