DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8N65SCT DMG8N65SCT

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868917-DMG8N65SCT Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 8A (Tc) 125W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DMG8N65 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868917-DMG8N65SCT Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 8A (Tc) 125W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DMG8N65 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8N65SCT - 868917-DMG8N65SCT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8N65SCT
868917-DMG8N65SCT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8N65SCT 868917-DMG8N65SCT
Manufacturer: Diodes Incorporated Win Source Part Number: 868917-DMG8N65SCT Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 8A (Tc) 125W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DMG8N65 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868917-DMG8N65SCT
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 8A (Tc) 125W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: DMG8N65
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 8A MOSFET Transistor
278-DMG8N65SCT
650V 8A MOSFET Transistor 278-DMG8N65SCT
MOSFET N-CH 650V 8A TO220AB Product overview: DMG8N65SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG8N65SCT can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 8A TO220AB Product overview: DMG8N65SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG8N65SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 501V-650V

MOSFET MOSFET BVDSS: 501V-650V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG8N65SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG8N65SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG8N65SCT
MOSFET N-CH 650V 8A TO220AB

MOSFET N-CH 650V 8A TO220AB

Supplier's Site
MOSFET N-CH 650V 8A TO220AB - 233-DMG8N65SCT - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 8A TO220AB
233-DMG8N65SCT
MOSFET N-CH 650V 8A TO220AB 233-DMG8N65SCT
MOSFET N-CH 650V 8A TO220AB

MOSFET N-CH 650V 8A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 868917-DMG8N65SCT 278-DMG8N65SCT DMG8N65SCT DMG8N65SCT 233-DMG8N65SCT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG8N65SCT 650V 8A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 650V 8A TO220AB
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3
Unlock Full Specs
to access all available technical data