DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4812SS DMG4812SS

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 718225-DMG4812SS Manufacturer Homepage: www.diodes.com Reference case: SOP8 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 718225-DMG4812SS Manufacturer Homepage: www.diodes.com Reference case: SOP8 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4812SS - 718225-DMG4812SS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4812SS
718225-DMG4812SS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4812SS 718225-DMG4812SS
Manufacturer: Diodes Incorporated Win Source Part Number: 718225-DMG4812SS Manufacturer Homepage: www.diodes.com Reference case: SOP8 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 718225-DMG4812SS
Manufacturer Homepage: www.diodes.com
Reference case: SOP8
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-DMG4812SS
MOSFET Transistor 285-DMG4812SS
Product overview: DMG4812SS from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMG4812SS can be used for catalog matching and distributor lookup.

Product overview: DMG4812SS from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-DMG4812SS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 718225-DMG4812SS 285-DMG4812SS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG4812SS MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
MOSFETs - 2139220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
Single FETs, MOSFETs - 1727-7159-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
7 suppliers