MOSFET N-CH 20V 5.47A SOT23-3 Product overview: DMG3420U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.47A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.47A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3420U-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014382-DMG3420U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 740mW (Ta)
Family Name: DMG3420U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.47A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 5.4nC @ 4.5V
Max Input Capacitance: 434.7pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 29 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): DMG3420UQ-7; SSM3K310T(TE85L,F); SSM3K310T; SSM3K310T(T5L,F,T);
Introduction Date: January 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
N-Channel 20V 5.47A (Ta) 740mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 5.47A (Ta) 740mW (Ta) Surface Mount SOT-23-3
N-Channel 20V 5.47A (Ta) 740mW (Ta) Surface Mount SOT-23-3
20V 5.47A 740mW 29mΩ@10V,6A 1.2V@250uA N Channel SOT-23 MOSFETs ROHS
MOSFET N-CH 20V 5.47A SOT23-3
MOSFET N-CH 20V 5.47A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMG3420U-7 | 014382-DMG3420U-7 | DMG3420U-7DITR-ND | DMG3420U-7 | DMG3420U-7 | DMG3420U-7 |
| Product Name | 20V 5.47A SOT23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3420U-7 | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||
| PD | 740 milliwatts | 740 milliwatts | 740 milliwatts | 740 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |