DIODES Incorporated 30V 4A SOT23 MOSFET Transistor DMG3418L-7

Description
MOSFET N-CH 30V 4A SOT23 Product overview: DMG3418L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3418L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 4A SOT23 Product overview: DMG3418L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3418L-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 4A SOT23 MOSFET Transistor
278-DMG3418L-7
30V 4A SOT23 MOSFET Transistor 278-DMG3418L-7
MOSFET N-CH 30V 4A SOT23 Product overview: DMG3418L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3418L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4A SOT23 Product overview: DMG3418L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG3418L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG3418L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3418L-7DIDKR-ND
Single FETs, MOSFETs DMG3418L-7DIDKR-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3418L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3418L-7DITR-ND
Single FETs, MOSFETs DMG3418L-7DITR-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG3418L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG3418L-7DICT-ND
Single FETs, MOSFETs DMG3418L-7DICT-ND
N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

N-Channel 30V 4A (Ta) 1.4W (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3418L-7 - 1033675-DMG3418L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3418L-7
1033675-DMG3418L-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3418L-7 1033675-DMG3418L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033675-DMG3418L-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.4W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 5.5nC @ 4.5V Max Input Capacitance: 464.3pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 60 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): AO3418; DMG3418L-13; DMG3418L-7; DMG3402L-13; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033675-DMG3418L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.5nC @ 4.5V
Max Input Capacitance: 464.3pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): AO3418; DMG3418L-13; DMG3418L-7; DMG3402L-13;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 4A, 30V, Sot-23; Channel Type Diodes Inc. - 39AH6591 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 4A, 30V, Sot-23; Channel Type Diodes Inc.
39AH6591
Mosfet, Aec-Q101, N-Ch, 4A, 30V, Sot-23; Channel Type Diodes Inc. 39AH6591
MOSFET, AEC-Q101, N-CH, 4A, 30V, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 4A, 30V, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh FET 30V 12Vgss 4.0A 1.4W

MOSFET N-Ch Enh FET 30V 12Vgss 4.0A 1.4W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG3418L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG3418L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG3418L-7
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Supplier's Site
Single FETs, MOSFETs - DMG3418L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG3418L-7
Single FETs, MOSFETs DMG3418L-7
MOSFET N-CH 30V 4A SOT23

MOSFET N-CH 30V 4A SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG3418L-7 DMG3418L-7DIDKR-ND 1033675-DMG3418L-7 39AH6591 DMG3418L-7 DMG3418L-7 DMG3418L-7
Product Name 30V 4A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG3418L-7 Mosfet, Aec-Q101, N-Ch, 4A, 30V, Sot-23; Channel Type Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 1.4 milliwatts 1400 milliwatts 1400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data