DIODES Incorporated 25V 170MA SOT23 MOSFET Transistor DMG302PU-7

Description
MOSFET P-CH 25V 170MA SOT23-3 Product overview: DMG302PU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG302PU-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 25V 170MA SOT23-3 Product overview: DMG302PU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG302PU-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 170MA SOT23 MOSFET Transistor
278-DMG302PU-7
25V 170MA SOT23 MOSFET Transistor 278-DMG302PU-7
MOSFET P-CH 25V 170MA SOT23-3 Product overview: DMG302PU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG302PU-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 25V 170MA SOT23-3 Product overview: DMG302PU-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG302PU-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG302PU-7 - 1033669-DMG302PU-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG302PU-7
1033669-DMG302PU-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG302PU-7 1033669-DMG302PU-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033669-DMG302PU-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 320mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.35nC @ 4.5V Max Input Capacitance: 27.2pF @ 10V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 10 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033669-DMG302PU-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.35nC @ 4.5V
Max Input Capacitance: 27.2pF @ 10V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 10 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG302PU-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG302PU-7DKR-ND
Single FETs, MOSFETs 31-DMG302PU-7DKR-ND
P-Channel 25V 170mA (Ta) 330mW Surface Mount SOT-23-3

P-Channel 25V 170mA (Ta) 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG302PU-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG302PU-7CT-ND
Single FETs, MOSFETs 31-DMG302PU-7CT-ND
P-Channel 25V 170mA (Ta) 330mW Surface Mount SOT-23-3

P-Channel 25V 170mA (Ta) 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG302PU-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG302PU-7TR-ND
Single FETs, MOSFETs 31-DMG302PU-7TR-ND
P-Channel 25V 170mA (Ta) 330mW Surface Mount SOT-23-3

P-Channel 25V 170mA (Ta) 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V P-Ch Enh FET 27.2pF 0.35nC

MOSFET 25V P-Ch Enh FET 27.2pF 0.35nC

Buy Now Datasheet
Single FETs, MOSFETs - DMG302PU-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG302PU-7
Single FETs, MOSFETs DMG302PU-7
MOSFET P-CH 25V 170MA SOT23-3

MOSFET P-CH 25V 170MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG302PU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG302PU-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG302PU-7
MOSFET P-CH 25V 170MA SOT23-3

MOSFET P-CH 25V 170MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMG302PU-7 1033669-DMG302PU-7 31-DMG302PU-7DKR-ND DMG302PU-7 DMG302PU-7 DMG302PU-7
Product Name 25V 170MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG302PU-7 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts 25 volts
PD 450 milliwatts 320 milliwatts 330 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3205ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers