DIODES Incorporated Single FETs, MOSFETs DMG2302UKQ-7

Description
N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMG2302UKQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2302UKQ-7TR-ND
Single FETs, MOSFETs 31-DMG2302UKQ-7TR-ND
N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG2302UKQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2302UKQ-7DKR-ND
Single FETs, MOSFETs 31-DMG2302UKQ-7DKR-ND
N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG2302UKQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG2302UKQ-7CT-ND
Single FETs, MOSFETs 31-DMG2302UKQ-7CT-ND
N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 2.8A SOT23 MOSFET Transistor
278-DMG2302UKQ-7
20V 2.8A SOT23 MOSFET Transistor 278-DMG2302UKQ-7
MOSFET N-CH 20V 2.8A SOT23 T&R 3 Product overview: DMG2302UKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302UKQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.8A SOT23 T&R 3 Product overview: DMG2302UKQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2302UKQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302UKQ-7 - 868904-DMG2302UKQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302UKQ-7
868904-DMG2302UKQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302UKQ-7 868904-DMG2302UKQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868904-DMG2302UKQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DMG2302 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMG2302UKQ-7-ND, 31-DMG2302UKQ-7CT, 31-DMG2302UKQ-7DKR, 31-DMG2302UKQ-7TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868904-DMG2302UKQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 2.8A (Ta) 660mW (Ta) Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMG2302
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMG2302UKQ-7-ND, 31-DMG2302UKQ-7CT, 31-DMG2302UKQ-7DKR, 31-DMG2302UKQ-7TR

Buy Now
Mosfet, N-Ch, 20V, 2.8A, Sot-23 Rohs Compliant Diodes Inc. - 88AH6197 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.8A, Sot-23 Rohs Compliant Diodes Inc.
88AH6197
Mosfet, N-Ch, 20V, 2.8A, Sot-23 Rohs Compliant Diodes Inc. 88AH6197
MOSFET, N-CH, 20V, 2.8A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.8A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMG2302UKQ-7
Triode/MOS Tube/Transistor >> MOSFETs DMG2302UKQ-7
20V 2.8A 660mW 90mΩ@3.6A,4.5V 1V@250uA null SOT-23 MOSFETs ROHS

20V 2.8A 660mW 90mΩ@3.6A,4.5V 1V@250uA null SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG2302UKQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2302UKQ-7
Single FETs, MOSFETs DMG2302UKQ-7
MOSFET N-CH 20V 2.8A SOT23 T&R 3

MOSFET N-CH 20V 2.8A SOT23 T&R 3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2302UKQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2302UKQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2302UKQ-7
MOSFET N-CH 20V 2.8A SOT23 T&R 3

MOSFET N-CH 20V 2.8A SOT23 T&R 3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMG2302UKQ-7TR-ND 278-DMG2302UKQ-7 868904-DMG2302UKQ-7 88AH6197 DMG2302UKQ-7 DMG2302UKQ-7 DMG2302UKQ-7 DMG2302UKQ-7
Product Name Single FETs, MOSFETs 20V 2.8A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2302UKQ-7 Mosfet, N-Ch, 20V, 2.8A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers