DIODES Incorporated 20V 2.5A SOT23 MOSFET Transistor DMG2301U-7

Description
MOSFET P-CH 20V 2.5A SOT23-3 Product overview: DMG2301U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 2.5A SOT23-3 Product overview: DMG2301U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A SOT23 MOSFET Transistor
278-DMG2301U-7
20V 2.5A SOT23 MOSFET Transistor 278-DMG2301U-7
MOSFET P-CH 20V 2.5A SOT23-3 Product overview: DMG2301U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.5A SOT23-3 Product overview: DMG2301U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG2301U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMG2301U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301U-7DICT-ND
Single FETs, MOSFETs DMG2301U-7DICT-ND
P-Channel 20V 2.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301U-7DIDKR-ND
Single FETs, MOSFETs DMG2301U-7DIDKR-ND
P-Channel 20V 2.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMG2301U-7DITR-ND
Single FETs, MOSFETs DMG2301U-7DITR-ND
P-Channel 20V 2.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 2.5A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301U-7 - 014376-DMG2301U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301U-7
014376-DMG2301U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301U-7 014376-DMG2301U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014376-DMG2301U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMG2301U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 608pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 130 mOhm @ 2.8A, 4.5V Alternative Parts (Cross-Reference): AO3423; AO3423L; TSM2301ACX RFG; Introduction Date: March 19, 2009 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014376-DMG2301U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 800mW (Ta)
Family Name: DMG2301U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 608pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 130 mOhm @ 2.8A, 4.5V
Alternative Parts (Cross-Reference): AO3423; AO3423L; TSM2301ACX RFG;
Introduction Date: March 19, 2009
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMG2301U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG2301U-7
Single FETs, MOSFETs DMG2301U-7
MOSFET P-CH 20V 2.5A SOT23-3

MOSFET P-CH 20V 2.5A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG2301U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG2301U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG2301U-7
MOSFET P-CH 20V 2.5A SOT23-3

MOSFET P-CH 20V 2.5A SOT23-3

Supplier's Site
Mosfet, P-Ch, 20V, 2.7A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8399 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 2.7A, Sot-23 Rohs Compliant Diodes Inc.
28AK8399
Mosfet, P-Ch, 20V, 2.7A, Sot-23 Rohs Compliant Diodes Inc. 28AK8399
MOSFET, P-CH, 20V, 2.7A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 2.7A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMG2301U-7 DMG2301U-7DICT-ND 014376-DMG2301U-7 DMG2301U-7 DMG2301U-7 28AK8399
Product Name 20V 2.5A SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG2301U-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 2.7A, Sot-23 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 0.0100 kS
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data