MOSFET 2N-CH 20V 1.38A SOT563 Product overview: DMG1024UV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.38A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMG1024UV-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014375-DMG1024UV-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMG1024UV
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 530mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.38A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.74nC @ 4.5V
Max Input Capacitance: 60.67pF @ 16V
Maximum Rds On at Id,Vgs: 450 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): CMLDM3737 TR Lead Free; CMLDM3737 TR; CMLDM3737;
Introduction Date: December 29, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 20V 1.38A 530mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 20V 1.38A 530mW Surface Mount SOT-563
Mosfet Array 2 N-Channel (Dual) 20V 1.38A 530mW Surface Mount SOT-563
MOSFET 2N-CH 20V 1.38A SOT563
MOSFET 2N-CH 20V 1.38A SOT563
20V 1.38A 450mΩ@600mA,4.5V 530mW 1V@250uA 2 N-Channel SOT-563 MOSFETs ROHS
Trans MOSFET N-CH 20V 1.38A Automotive 6-Pin SOT-563 T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMG1024UV-7 | 014375-DMG1024UV-7 | DMG1024UV-7DICT-ND | DMG1024UV-7 | DMG1024UV-7 | DMG1024UV-7 | 233-DMG1024UV-7 | DMG1024UV-7 |
| Product Name | 20V 1.38A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMG1024UV-7 | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Trans MOSFET N-CH 20V 1.38A Automotive 6-Pin SOT-563 T/R | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| PD | 530 milliwatts | 530 milliwatts | 530 milliwatts | 530 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |