DIODES Incorporated Single FETs, MOSFETs DMG1013UWQ-13

Description
MOSFET P-CH 20V 820MA SOT323
Request a Quote Datasheet
Description
MOSFET P-CH 20V 820MA SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMG1013UWQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG1013UWQ-13CT-ND
Single FETs, MOSFETs 31-DMG1013UWQ-13CT-ND
MOSFET P-CH 20V 820MA SOT323

MOSFET P-CH 20V 820MA SOT323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG1013UWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG1013UWQ-13TR-ND
Single FETs, MOSFETs 31-DMG1013UWQ-13TR-ND
P-Channel 20V 820mA (Ta) 310mW (Ta) Surface Mount SOT-323

P-Channel 20V 820mA (Ta) 310mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMG1013UWQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMG1013UWQ-13DKR-ND
Single FETs, MOSFETs 31-DMG1013UWQ-13DKR-ND
MOSFET P-CH 20V 820MA SOT323

MOSFET P-CH 20V 820MA SOT323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324716-DMG1013UWQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324716-DMG1013UWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324716-DMG1013UWQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324716-DMG1013UWQ-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 820mA Rds On (Max) @ Id, Vgs: 750mOhm @ 430mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 310mW Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 0.62 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 59.76 pF @ 16 V Vgs (Max): ±6V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SC-70, SOT-323 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Base Product Number: DMG1013 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324716-DMG1013UWQ-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 820mA
Rds On (Max) @ Id, Vgs: 750mOhm @ 430mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 310mW
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 0.62 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 59.76 pF @ 16 V
Vgs (Max): ±6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Base Product Number: DMG1013
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
20V 820MA MOSFET Transistor
278-DMG1013UWQ-13
20V 820MA MOSFET Transistor 278-DMG1013UWQ-13
MOSFET P-CH 20V 820MA SOT323 Product overview: DMG1013UWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 820MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 820MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1013UWQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 820MA SOT323 Product overview: DMG1013UWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 820MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 820MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMG1013UWQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMG1013UWQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMG1013UWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMG1013UWQ-13
MOSFET P-CH 20V 820MA SOT323

MOSFET P-CH 20V 820MA SOT323

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet
Mosfet, P-Ch, 20V, 0.82A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8397 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.82A, Sot-323 Rohs Compliant Diodes Inc.
28AK8397
Mosfet, P-Ch, 20V, 0.82A, Sot-323 Rohs Compliant Diodes Inc. 28AK8397
MOSFET, P-CH, 20V, 0.82A, SOT-323 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.82A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMG1013UWQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMG1013UWQ-13
Single FETs, MOSFETs DMG1013UWQ-13
MOSFET P-CH 20V 820MA SOT323

MOSFET P-CH 20V 820MA SOT323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMG1013UWQ-13CT-ND 1324716-DMG1013UWQ-13 278-DMG1013UWQ-13 DMG1013UWQ-13 DMG1013UWQ-13 28AK8397 DMG1013UWQ-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 820MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 20V, 0.82A, Sot-323 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70, SOT-323 Tape & Reel (TR) Surface Mount TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
PD 310 milliwatts 310 milliwatts 310 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
Single FETs, MOSFETs - AUIRFB4410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details