The DMC62D3SVQ-7 is a complementary pair enhancement mode MOSFET in an SOT563 surface-mount package, designed for automotive applications requiring AEC-Q101 qualification and PPAP capability. It integrates an N-channel and a P-channel MOSFET with drain-source voltage ratings of 60V and -60V respectively, and is housed in a compact 1.60mm x 1.60mm body with a 0.50mm pitch. The device features low on-resistance of 1.7Ω at 10V for the N-channel and 8Ω at -5V for the P-channel, and meets RoHS, Halogen- and Antimony-free "Green" standards with UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020, and it is supplied in a 3,000-piece tape and reel package.
MOSFET BVDSS: 41V~60V SOT563 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D3SVQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |