The DMC62D3SDWQ-13 is a complementary pair of enhancement mode MOSFETs in a SOT363 package, designed for automotive motor control and power-management applications. It features a 60V N-channel and -60V P-channel FET with low on-resistance (1.7Ω at VGS=10V and 8Ω at VGS=-5V), low gate threshold voltage, and fast switching speed. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It is RoHS compliant, halogen and antimony free, and has a moisture sensitivity level of 1 per J-STD-020. The package is molded plastic with UL 94 V-0 flammability rating and a weight of approximately 0.006 grams. The part is supplied in a tape and reel package of 10,000 units.
MOSFET BVDSS: 41V~60V SOT363 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D3SDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |