The DMC62D2SV is a complementary pair of enhancement mode MOSFETs in an SOT563 surface mount package, designed for high-efficiency power management and switching applications. The N-channel device has a 60V drain-source voltage rating and on-resistance of 1.7Ω at 10V gate-source bias, while the P-channel device has a -60V rating and 6Ω on-resistance at -4.5V gate bias. Both devices feature low input capacitance, fast switching speeds, and are optimized for low power loss. The package is molded plastic with a UL 94 V-0 flammability rating, matte tin finish, and meets RoHS 3 and AEC-Q200 standards. The part is rated for -55°C to +150°C junction temperature operation and dissipates 0.5W with the minimum pad layout. The -13 variant is supplied in 10,000-piece tape and reel packaging.
MOSFET N/P-CH 60V 0.48A SOT563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC62D2SV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT-563, SOT-666 |