Mosfet Array N and P-Channel 60V 3.1A, 2.4A 1.4W Surface Mount PowerDI3333-8
MOSFET N/P-CH 60V 3.1A PWRDI3333
MOSFET N/P-CH 60V 3.1A PWRDI3333
MOSFET N/P-CH 60V 3.1A PWRDI3333 Product overview: DMC6070LND-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC6070LND-7 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 60V 3.1A PWRDI3333
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMC6070LND-7TR-ND | 289-DMC6070LND-7 | DMC6070LND-7 | DMC6070LND-7 |
| Product Name | FET, MOSFET Arrays | 60V 3.1A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | ||
| Polarity | N-Channel; P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |