MOSFET N/P-CH 60V 5.1A/3.1A 8SO Product overview: DMC6040SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC6040SSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 758644-DMC6040SSD-13
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 5.1A, 3.1A
Power - Max: 1.24W
Family Name: DMC6040SSD
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Manufacturer Package: 8-SO
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1130pF @ 15V
Rds On (Maximum) @ Id, Vgs: 40 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): HAT3018RJ-E; HAT3010R; HAT3018RJ;
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mosfet Array N and P-Channel 60V 5.1A, 3.1A 1.24W Surface Mount 8-SO
Mosfet Array N and P-Channel 60V 5.1A, 3.1A 1.24W Surface Mount 8-SO
Mosfet Array N and P-Channel 60V 5.1A, 3.1A 1.24W Surface Mount 8-SO
MOSFET, N & P-CH, 5.1A, 60V, 150DEG C ROHS COMPLIANT: YES
MOSFET 31V to 100V Comp Pair Enh FET 60V
MOSFET N/P-CH 60V 5.1A/3.1A 8-SO
MOSFET N/P-CH 60V 5.1A/3.1A 8SO
60V 40mΩ@8A,10V 1.24W 3V@250uA 1PCSN-Channel&1PCSP-
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC6040SSD-13 | 758644-DMC6040SSD-13 | DMC6040SSD-13DITR-ND | 68AH9533 | DMC6040SSD-13 | DMC6040SSD-13 | DMC6040SSD-13 | DMC6040SSD-13 |
| Product Name | 60V 5.1A 3.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC6040SSD-13 | FET, MOSFET Arrays | Mosfet, N & P-Ch, 5.1A, 60V, 150Deg C Rohs Compliant Diodes Inc. | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| PD | 1.56 milliwatts | 1240 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |