DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SK4-13 DMC4029SK4-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168050-DMC4029SK4-1 3 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1168050-DMC4029SK4-1 3 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SK4-13 - 1168050-DMC4029SK4-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SK4-13
1168050-DMC4029SK4-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SK4-13 1168050-DMC4029SK4-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168050-DMC4029SK4-1 3 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168050-DMC4029SK4-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
FET, MOSFET Arrays - DMC4029SK4-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4029SK4-13DITR-ND
FET, MOSFET Arrays DMC4029SK4-13DITR-ND
Mosfet Array N and P-Channel Complementary 40V 8.3A 1.5W Surface Mount TO-252-4L

Mosfet Array N and P-Channel Complementary 40V 8.3A 1.5W Surface Mount TO-252-4L

Buy Now Datasheet
FET, MOSFET Arrays - DMC4029SK4-13DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4029SK4-13DICT-ND
FET, MOSFET Arrays DMC4029SK4-13DICT-ND
Mosfet Array N and P-Channel Complementary 40V 8.3A 1.5W Surface Mount TO-252-4L

Mosfet Array N and P-Channel Complementary 40V 8.3A 1.5W Surface Mount TO-252-4L

Buy Now Datasheet
FET, MOSFET Arrays - DMC4029SK4-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC4029SK4-13DIDKR-ND
FET, MOSFET Arrays DMC4029SK4-13DIDKR-ND
Mosfet Array N and P-Channel Complementary 40V 8.3A 1.5W Surface Mount TO-252-4L

Mosfet Array N and P-Channel Complementary 40V 8.3A 1.5W Surface Mount TO-252-4L

Buy Now Datasheet
Singapore, Singapore
40V 8.3A TO252 MOSFET Transistor
289-DMC4029SK4-13
40V 8.3A TO252 MOSFET Transistor 289-DMC4029SK4-13
MOSFET N/P-CH 40V 8.3A TO252-4L Product overview: DMC4029SK4-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.3A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4029SK4-13 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 8.3A TO252-4L Product overview: DMC4029SK4-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8.3A, TO252, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC4029SK4-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N/P-CH 40V 8.3A TO252 - 233-DMC4029SK4-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 40V 8.3A TO252
233-DMC4029SK4-13
MOSFET N/P-CH 40V 8.3A TO252 233-DMC4029SK4-13
MOSFET N/P-CH 40V 8.3A TO252

MOSFET N/P-CH 40V 8.3A TO252

Supplier's Site
FET, MOSFET Arrays - DMC4029SK4-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC4029SK4-13
FET, MOSFET Arrays DMC4029SK4-13
MOSFET N/P-CH 40V 8.3A TO252

MOSFET N/P-CH 40V 8.3A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Dual Mosfet, N/p-Ch, 40V, 8.3A, To-252 Rohs Compliant Diodes Inc. - 81AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N/p-Ch, 40V, 8.3A, To-252 Rohs Compliant Diodes Inc.
81AH8904
Dual Mosfet, N/p-Ch, 40V, 8.3A, To-252 Rohs Compliant Diodes Inc. 81AH8904
DUAL MOSFET, N/P-CH, 40V, 8.3A, TO-252 ROHS COMPLIANT: YES

DUAL MOSFET, N/P-CH, 40V, 8.3A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC4029SK4-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC4029SK4-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC4029SK4-13
MOSFET N/P-CH 40V 8.3A TO252-4L

MOSFET N/P-CH 40V 8.3A TO252-4L

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1168050-DMC4029SK4-13 DMC4029SK4-13DITR-ND 289-DMC4029SK4-13 233-DMC4029SK4-13 DMC4029SK4-13 DMC4029SK4-13 81AH8904 DMC4029SK4-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC4029SK4-13 FET, MOSFET Arrays 40V 8.3A TO252 MOSFET Transistor MOSFET N/P-CH 40V 8.3A TO252 FET, MOSFET Arrays MOSFET Dual Mosfet, N/p-Ch, 40V, 8.3A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
Package Type SOT3 TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab) Tape & Reel (TR) TO-252 (DPAK); TO-252-5, DPak (4 Leads + Tab), TO-252AD TO-3
Polarity N-Channel; P-Channel P-Channel; N and P-Channel Complementary
V(BR)DSS 40 volts 40 volts
PD 2.9 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
Single FETs, MOSFETs - IRAUIRFB8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers