The DMC3732UVT-7 is a complementary N-channel and P-channel MOSFET pair in a TSOT26 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It has a drain-source voltage rating of 30V and -30V, respectively, with on-resistance of 460mΩ at 4.5V gate bias for the N-channel and 1000mΩ at -4.5V for the P-channel. The device features low input capacitance, fast switching, and low leakage. It meets RoHS and halogen-free "Green" requirements, has a thermal resistance of 230°C/W on a standard PCB, and is rated for operation from -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating and is supplied in a tape-and-reel format.
MOSFET N/P-CH 30V 1.1A TSOT26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC3732UVT-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 |