Manufacturer: Diodes Incorporated
Win Source Part Number: 868885-DMC31D5UDJ-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963
Package: SOT-963
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC31
Categories: Discrete Semiconductor Products
Case / Package: SOT-963
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMC31D5UDJ-7DITR, DMC31D5UDJ-7DI-ND, DMC31D5UDJ-7DIDKR, DMC31D5UDJ-7DICT, DMC31D5UDJ-7DI
Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963
Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963
Mosfet Array N and P-Channel 30V 220mA, 200mA 350mW Surface Mount SOT-963
MOSFET N/P-CH 30V 0.22A SOT963 Product overview: DMC31D5UDJ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.22A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC31D5UDJ-7 can be used for catalog matching and distributor lookup.
MOSFET 30V N & P Enh FET Low RDSon 22.2pF
MOSFET 30V N & P Enh FET Low RDSon 22.2pF
MOSFET N/P-CH 30V SOT963
MOSFET, DUAL, N/P-CH, 30V, 0.22A ROHS COMPLIANT: YES
MOSFET N/P-CH 30V 0.22A SOT963
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 868885-DMC31D5UDJ-7 | DMC31D5UDJ-7DICT-ND | 289-DMC31D5UDJ-7 | 233-DMC31D5UDJ-7 | DMC31D5UDJ-7 | DMC31D5UDJ-7 | 28AK8384 | DMC31D5UDJ-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC31D5UDJ-7 | FET, MOSFET Arrays | 30V 0.22A MOSFET Transistor | MOSFET 30V N & P Enh FET Low RDSon 22.2pF | MOSFET | FET, MOSFET Arrays | Mosfet, Dual, N/p-Ch, 30V, 0.22A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT-963 | SOT-963 | Tape & Reel (TR) | SOT-963 | TO-3 | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 30 volts | 30 volts |