The DMC3009LPDW-13 is a complementary pair enhancement mode MOSFET in a PowerDI5060-8/SWP package, designed for high-efficiency power-management applications such as motor controls and DC-DC converters. It features a 30V drain-source voltage rating for the N-channel and -30V for the P-channel, with on-resistance values of 13mΩ at 10V gate bias and 15mΩ at -10V gate bias respectively. The device complies with RoHS, is halogen- and antimony-free, and meets AEC-Q200 qualifications. The package is rated UL 94 V-0, has moisture sensitivity level 1 per J-STD-020, and uses a matte tin annealed leadframe. The approximate weight is 0.097 grams.
MOSFET BVDSS: 25V~30V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMC3009LPDW-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerTDFN |