MOSFET N/P-CH 20V 0.5A SOT963 Product overview: DMC2991UDJ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2991UDJ-7B can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel Complementary 20V 500mA (Ta), 360mA (Ta) 380mW (Ta) Surface Mount SOT-963
Mosfet Array N and P-Channel Complementary 20V 500mA (Ta), 360mA (Ta) 380mW (Ta) Surface Mount SOT-963
Mosfet Array N and P-Channel Complementary 20V 500mA (Ta), 360mA (Ta) 380mW (Ta) Surface Mount SOT-963
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Configuration: N and P-Channel Complementary
Product Status: Active
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta), 360mA (Ta)
Technology: MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V, 1.9Ohm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMC2991UDJ-7B | 31-DMC2991UDJ-7BCT-ND | |
| Product Name | 20V 0.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products Transistors FETs, MOSFETs FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) |