DIODES Incorporated 20V 1.34A MOSFET Transistor DMC2700UDMQ-7

Description
MOSFET N/P-CH 20V 1.34A SOT26 Product overview: DMC2700UDMQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2700UDMQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 20V 1.34A SOT26 Product overview: DMC2700UDMQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2700UDMQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.34A MOSFET Transistor
289-DMC2700UDMQ-7
20V 1.34A MOSFET Transistor 289-DMC2700UDMQ-7
MOSFET N/P-CH 20V 1.34A SOT26 Product overview: DMC2700UDMQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2700UDMQ-7 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 20V 1.34A SOT26 Product overview: DMC2700UDMQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMC2700UDMQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMC2700UDMQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2700UDMQ-7CT-ND
FET, MOSFET Arrays 31-DMC2700UDMQ-7CT-ND
MOSFET N/P-CH 20V 1.34A SOT26

MOSFET N/P-CH 20V 1.34A SOT26

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2700UDMQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2700UDMQ-7TR-ND
FET, MOSFET Arrays 31-DMC2700UDMQ-7TR-ND
Mosfet Array N and P-Channel Complementary 20V 1.34A (Ta), 1.14A (Ta) 1.12W (Ta) Surface Mount SOT-26

Mosfet Array N and P-Channel Complementary 20V 1.34A (Ta), 1.14A (Ta) 1.12W (Ta) Surface Mount SOT-26

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMC2700UDMQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMC2700UDMQ-7DKR-ND
FET, MOSFET Arrays 31-DMC2700UDMQ-7DKR-ND
MOSFET N/P-CH 20V 1.34A SOT26

MOSFET N/P-CH 20V 1.34A SOT26

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDMQ-7 - 868884-DMC2700UDMQ-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDMQ-7
868884-DMC2700UDMQ-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDMQ-7 868884-DMC2700UDMQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868884-DMC2700UDMQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array N and P-Channel Complementary 20V 1.34A (Ta), 1.14A (Ta) 1.12W (Ta) Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: DMC2700 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 868884-DMC2700UDMQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel Complementary 20V 1.34A (Ta), 1.14A (Ta) 1.12W (Ta) Surface Mount SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMC2700
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc. - 28AK8370 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc.
28AK8370
Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc. 28AK8370
MOSFET, DUAL, N/P-CH, 20V, 1.34A ROHS COMPLIANT: YES

MOSFET, DUAL, N/P-CH, 20V, 1.34A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMC2700UDMQ-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMC2700UDMQ-7
FET, MOSFET Arrays DMC2700UDMQ-7
MOSFET BVDSS: 8V24V SOT26 T&R 3

MOSFET BVDSS: 8V24V SOT26 T&R 3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC2700UDMQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC2700UDMQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC2700UDMQ-7
MOSFET N/P-CH 20V 1.34A SOT26

MOSFET N/P-CH 20V 1.34A SOT26

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMC2700UDMQ-7 31-DMC2700UDMQ-7CT-ND 868884-DMC2700UDMQ-7 28AK8370 DMC2700UDMQ-7 DMC2700UDMQ-7 DMC2700UDMQ-7
Product Name 20V 1.34A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMC2700UDMQ-7 Mosfet, Dual, N/p-Ch, 20V, 1.34A Rohs Compliant Diodes Inc. FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; P-Channel P-Channel P-Channel; N and P-Channel Complementary
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.12 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFS3006-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
3 suppliers