DIODES Incorporated FET, MOSFET Arrays DMC25D1UVT-13

Description
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMC25D1UVT-13DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMC25D1UVT-13DI-ND
FET, MOSFET Arrays DMC25D1UVT-13DI-ND
Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Mosfet Array N and P-Channel 25V, 12V 500mA, 3.9A 1.3W Surface Mount TSOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Enh Mode FET

MOSFET 20V Enh Mode FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMC25D1UVT-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMC25D1UVT-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMC25D1UVT-13
MOSFET N/P-CH 25V/12V TSOT26

MOSFET N/P-CH 25V/12V TSOT26

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMC25D1UVT-13DI-ND DMC25D1UVT-13 DMC25D1UVT-13
Product Name FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers